Texas Instruments TPS60140 Regulated 5-V Charge Pump Voltage Tripler With Low Battery Indicator TPS60140PWPRG4

Description
Regulated 5-V Charge Pump Voltage Tripler With Low Battery Indicator 20-HTSSOP -40 to 85
Request a Quote Datasheet
Description
Regulated 5-V Charge Pump Voltage Tripler With Low Battery Indicator 20-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60140 Regulated 5-V Charge Pump Voltage Tripler With Low Battery Indicator - TPS60140PWPRG4 - Texas Instruments
Dallas, TX, United States
TPS60140 Regulated 5-V Charge Pump Voltage Tripler With Low Battery Indicator
TPS60140PWPRG4
TPS60140 Regulated 5-V Charge Pump Voltage Tripler With Low Battery Indicator TPS60140PWPRG4
Regulated 5-V Charge Pump Voltage Tripler With Low Battery Indicator 20-HTSSOP -40 to 85

Regulated 5-V Charge Pump Voltage Tripler With Low Battery Indicator 20-HTSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60140PWPRG4 - 055659-TPS60140PWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60140PWPRG4
055659-TPS60140PWPRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60140PWPRG4 055659-TPS60140PWPRG4
Manufacturer: Texas Instruments Win Source Part Number: 055659-TPS60140PWPRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 320kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-HTSSOP Purpose: Step-Up Maximum Input Voltage: 3.6V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 1.8V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055659-TPS60140PWPRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 320kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-HTSSOP
Purpose: Step-Up
Maximum Input Voltage: 3.6V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 100mA 3.6V HTSSOP Voltage Regulator IC
739-TPS60140PWPRG4
5V 100mA 3.6V HTSSOP Voltage Regulator IC 739-TPS60140PWPRG4
5V Charge Pump, 100mA, 1.8-3.6V In, HTSSOP Product overview: TPS60140PWPRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100mA, 3.6V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 3.6V, HTSSOP, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60140PWPRG4 can be used for catalog matching and distributor lookup.

5V Charge Pump, 100mA, 1.8-3.6V In, HTSSOP Product overview: TPS60140PWPRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100mA, 3.6V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 3.6V, HTSSOP, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60140PWPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS60140PWPRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS60140PWPRG4-ND
Voltage Regulators - DC DC Switching Regulators TPS60140PWPRG4-ND
"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 100mA 20-PowerTSSOP (0.173"", 4.40mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 100mA 20-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS60140PWPRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS60140PWPRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS60140PWPRG4
IC REG CHARGE PUMP 5V 20HTSSOP

IC REG CHARGE PUMP 5V 20HTSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS60140PWPRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS60140PWPRG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS60140PWPRG4
IC REG CHARGE PUMP 5V 20HTSSOP

IC REG CHARGE PUMP 5V 20HTSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS60140PWPRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60140PWPRG4
Voltage Regulators - DC DC Switching Regulators TPS60140PWPRG4
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 100mA 20-PowerTSSOP (0.173", 4.40mm Width)

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 100mA 20-PowerTSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS60140PWPRG4 055659-TPS60140PWPRG4 739-TPS60140PWPRG4 TPS60140PWPRG4-ND TPS60140PWPRG4 TPS60140PWPRG4 TPS60140PWPRG4
Product Name TPS60140 Regulated 5-V Charge Pump Voltage Tripler With Low Battery Indicator PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60140PWPRG4 5V 100mA 3.6V HTSSOP Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Charge Pump
Package Type Other; HTSSOP SSOP; Other; 20-HTSSOP Other; HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 to ? volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data