ABLIC Inc. DC DC Switching Controllers S-8355M30MC-MCPT2U

Description
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5
Request a Quote Datasheet
Description
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - S-8355M30MC-MCPT2U-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
S-8355M30MC-MCPT2U-ND
DC DC Switching Controllers S-8355M30MC-MCPT2U-ND
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5

Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1250680-S-8355M30MC-MCPT2U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1250680-S-8355M30MC-MCPT2U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1250680-S-8355M30MC-MCPT2U
Win Source Part Number: 1250680-S-8355M30MC- MCPT2U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 300kHz Control Features: Enable Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 85% Clock Sync: No Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 0.9V ~ 10V ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8355

Win Source Part Number: 1250680-S-8355M30MC-MCPT2U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 300kHz
Control Features: Enable
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 85%
Clock Sync: No
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 0.9V ~ 10V
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8355

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - S-8355M30MC-MCPT2U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
S-8355M30MC-MCPT2U
PMIC - Voltage Regulators - DC DC Switching Controllers S-8355M30MC-MCPT2U
IC REG CTRLR BOOST SOT23-5

IC REG CTRLR BOOST SOT23-5

Supplier's Site Datasheet
DC DC Switching Controllers - S-8355M30MC-MCPT2U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
S-8355M30MC-MCPT2U
DC DC Switching Controllers S-8355M30MC-MCPT2U
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5

Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
S-8355M30MC-MCPT2U
Switching Controllers S-8355M30MC-MCPT2U
Switching Controllers Step-Up SWR PWM 25.9uA Iq

Switching Controllers Step-Up SWR PWM 25.9uA Iq

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number S-8355M30MC-MCPT2U-ND 1250680-S-8355M30MC-MCPT2U S-8355M30MC-MCPT2U S-8355M30MC-MCPT2U S-8355M30MC-MCPT2U
Product Name DC DC Switching Controllers Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Switching Controllers
Configuration / Function Boost Boost
Package Type Other; SC-74A, SOT-753 SOT23; Other; Tape & Reel (TR) Other; SC-74A, SOT-753
fsw 300 kHz 300 kHz 300 kHz 300 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data