Boost Switching Regulator IC Positive Fixed 3V 1 Output 300mA (Switch) SC-74A, SOT-753
Win Source Part Number: 1250038-S-8354J30MC-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA (Switch)
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 250kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.9V
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 3V
Synchronous Rectifier: No
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8354
Product Status: Not For New Designs
IC REG BOOST 3V 300MA SOT23-5
IC REG BOOST 3V 300MA SOT23-5
Boost Switching Regulator IC Positive Fixed 3V 1 Output 300mA (Switch) SC-74A, SOT-753
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | S-8354J30MC-JYPT2G-ND | 1250038-S-8354J30MC-JYPT2G | S-8354J30MC-JYPT2G | S-8354J30MC-JYPT2G | S-8354J30MC-JYPT2G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | ||
| Output Voltage | 3 volts | 3 volts | 3 to ? volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps |