Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-89-3
IC REG CTRLR BOOST SOT89-3
Switching Controllers Step-Up SWR PWM/PFM 25.9uA Iq
IC REG CTRLR BOOST SOT89-3
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-89-3
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | S-8358B60UA-NRTT2U-ND | S-8358B60UA-NRTT2U | S-8358B60UA-NRTT2U | S-8358B60UA-NRTT2U | S-8358B60UA-NRTT2U |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | ||||
| Package Type | Other; TO-243AA | Other; TO-243AA | |||
| fsw | 100 kHz | 100 kHz | 100 kHz | 100 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |