Win Source Part Number: 1250205-S-8355M34BD-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 300kHz
Control Features: Enable
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 78%
Clock Sync: No
Package / Case: 6-VFDFN Exposed Pad
Supplier Device Package: 6-SNB (1.8x2.0)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 0.9V ~ 10V
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Product Status: Obsolete
Boost Regulator Positive Output Step-Up DC-DC Controller IC 6-SNB (1.8x2.0)
IC REG CTRLR BOOST 6SNB
Boost Regulator Positive Output Step-Up DC-DC Controller IC 6-SNB (1.8x2.0)
IC REG CTRLR BOOST 6SNB
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1250205-S-8355M34BD-MCT-TFG | S-8355M34BD-MCT-TFG-ND | S-8355M34BD-MCT-TFG | S-8355M34BD-MCT-TFG | S-8355M34BD-MCT-TFG |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; Tape & Reel (TR) | Other; 6-VFDFN Exposed Pad | Other; 6-VFDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable | Enable | |||
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz | 300 kHz |