ABLIC Inc. Voltage Regulators - DC DC Switching Regulators S-8354D20MC-JUFT2G

Description
Boost Switching Regulator IC Positive Fixed 2V 1 Output 300mA (Switch) SC-74A, SOT-753
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Fixed 2V 1 Output 300mA (Switch) SC-74A, SOT-753
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - S-8354D20MC-JUFT2G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
S-8354D20MC-JUFT2G-ND
Voltage Regulators - DC DC Switching Regulators S-8354D20MC-JUFT2G-ND
Boost Switching Regulator IC Positive Fixed 2V 1 Output 300mA (Switch) SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 2V 1 Output 300mA (Switch) SC-74A, SOT-753

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - S-8354D20MC-JUFT2G - 102117-S-8354D20MC-JUFT2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - S-8354D20MC-JUFT2G
102117-S-8354D20MC-JUFT2G
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - S-8354D20MC-JUFT2G 102117-S-8354D20MC-JUFT2G
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 102117-S-8354D20MC-J UFT2G Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Frequency - Switching: 50kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 300mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Up Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2V Minimum Input Voltage: 0.9V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 102117-S-8354D20MC-JUFT2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 50kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 300mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Up
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2V
Minimum Input Voltage: 0.9V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
0.3A 57.5kHz SOT-23 Voltage Regulator IC
739-S-8354D20MC-JUFT2G
0.3A 57.5kHz SOT-23 Voltage Regulator IC 739-S-8354D20MC-JUFT2G
Switching Regulator, 0.3A, 57.5kHz Switching Freq-Max, CMOS, PDSO5, LEAD FREE, SOT-23, 5 PIN Product overview: S-8354D20MC-JUFT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 57.5kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.3A, 57.5kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-S-8354D20MC-JUFT 2G can be used for catalog matching and distributor lookup.

Switching Regulator, 0.3A, 57.5kHz Switching Freq-Max, CMOS, PDSO5, LEAD FREE, SOT-23, 5 PIN Product overview: S-8354D20MC-JUFT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 57.5kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.3A, 57.5kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-S-8354D20MC-JUFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - S-8354D20MC-JUFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
S-8354D20MC-JUFT2G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators S-8354D20MC-JUFT2G
IC REG BOOST 2V 300MA SOT23-5

IC REG BOOST 2V 300MA SOT23-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - S-8354D20MC-JUFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
S-8354D20MC-JUFT2G
Voltage Regulators - DC DC Switching Regulators S-8354D20MC-JUFT2G
Boost Switching Regulator IC Positive Fixed 2V 1 Output 300mA (Switch) SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 2V 1 Output 300mA (Switch) SC-74A, SOT-753

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - S-8354D20MC-JUFT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
S-8354D20MC-JUFT2G
PMIC - Voltage Regulators - DC DC Switching Regulators S-8354D20MC-JUFT2G
IC REG BOOST 2V 300MA SOT23-5

IC REG BOOST 2V 300MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number S-8354D20MC-JUFT2G-ND 102117-S-8354D20MC-JUFT2G 739-S-8354D20MC-JUFT2G S-8354D20MC-JUFT2G S-8354D20MC-JUFT2G S-8354D20MC-JUFT2G
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - S-8354D20MC-JUFT2G 0.3A 57.5kHz SOT-23 Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Output Voltage 2 volts 2 volts 2 volts 2 to ? volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data