ABLIC Inc. DC DC Switching Controllers S-8366ABBBA-I6T1U2

Description
Boost Regulator Positive Output Step-Up DC-DC Controller IC SNT-6A
Request a Quote Datasheet
Description
Boost Regulator Positive Output Step-Up DC-DC Controller IC SNT-6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 1662-2230-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
1662-2230-2-ND
DC DC Switching Controllers 1662-2230-2-ND
Boost Regulator Positive Output Step-Up DC-DC Controller IC SNT-6A

Boost Regulator Positive Output Step-Up DC-DC Controller IC SNT-6A

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1250857-S-8366ABBBA-I6T1U2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1250857-S-8366ABBBA-I6T1U2
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1250857-S-8366ABBBA-I6T1U2
Win Source Part Number: 1250857-S-8366ABBBA- I6T1U2 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 600kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Package / Case: 6-SMD, Flat Leads Supplier Device Package: SNT-6A Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: 1662-2230-6,S-8366AB BBA-I6T1U2,1662-2230 -1,1662-2230-2 Base Product Number: S-8366

Win Source Part Number: 1250857-S-8366ABBBA-I6T1U2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 600kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-2230-6,S-8366ABBBA-I6T1U2,1662-2230-1,1662-2230-2
Base Product Number: S-8366

Buy Now Datasheet
DC DC Switching Controllers - S-8366ABBBA-I6T1U2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
S-8366ABBBA-I6T1U2
DC DC Switching Controllers S-8366ABBBA-I6T1U2
Boost Regulator Positive Output Step-Up DC-DC Controller IC SNT-6A

Boost Regulator Positive Output Step-Up DC-DC Controller IC SNT-6A

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - S-8366ABBBA-I6T1U2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
S-8366ABBBA-I6T1U2
PMIC - Voltage Regulators - DC DC Switching Controllers S-8366ABBBA-I6T1U2
IC REG CTRLR BOOST SNT-6A

IC REG CTRLR BOOST SNT-6A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
S-8366ABBBA-I6T1U2
Switching Controllers S-8366ABBBA-I6T1U2
Switching Controllers STEP-UP SWR 1.2MHZ PWM/PFM

Switching Controllers STEP-UP SWR 1.2MHZ PWM/PFM

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - S-8366ABBBA-I6T1U2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
S-8366ABBBA-I6T1U2
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers S-8366ABBBA-I6T1U2
IC REG CTRLR BOOST SNT-6A

IC REG CTRLR BOOST SNT-6A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1662-2230-2-ND 1250857-S-8366ABBBA-I6T1U2 S-8366ABBBA-I6T1U2 S-8366ABBBA-I6T1U2 S-8366ABBBA-I6T1U2 S-8366ABBBA-I6T1U2
Product Name DC DC Switching Controllers Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Configuration / Function Boost Boost
Package Type Other; 6-SMD, Flat Leads Other; Tape & Reel Other; 6-SMD, Flat Leads
fsw 600 kHz 600 kHz 600 kHz 600 kHz 600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-APM81815KNBJTRDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 24-PowerFQFN Module, 21 Leads
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DC DC Switching Controllers - 5962-8680601V2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details