ABLIC Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers S-8358N50MC-O7JT2G

Description
Win Source Part Number: 1250555-S-8358N50MC- O7JT2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 600kHz Control Features: Enable Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 85% Clock Sync: No Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 0.9V ~ 10V ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8358 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1250555-S-8358N50MC- O7JT2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 600kHz Control Features: Enable Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 85% Clock Sync: No Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 0.9V ~ 10V ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8358 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1250555-S-8358N50MC-O7JT2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1250555-S-8358N50MC-O7JT2G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1250555-S-8358N50MC-O7JT2G
Win Source Part Number: 1250555-S-8358N50MC- O7JT2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 600kHz Control Features: Enable Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 85% Clock Sync: No Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 0.9V ~ 10V ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8358 Product Status: Not For New Designs

Win Source Part Number: 1250555-S-8358N50MC-O7JT2G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 600kHz
Control Features: Enable
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 85%
Clock Sync: No
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 0.9V ~ 10V
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8358
Product Status: Not For New Designs

Buy Now Datasheet
DC DC Switching Controllers - S-8358N50MC-O7JT2G-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
S-8358N50MC-O7JT2G-ND
DC DC Switching Controllers S-8358N50MC-O7JT2G-ND
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5

Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - S-8358N50MC-O7JT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
S-8358N50MC-O7JT2G
PMIC - Voltage Regulators - DC DC Switching Controllers S-8358N50MC-O7JT2G
IC REG CTRLR BOOST SOT23-5

IC REG CTRLR BOOST SOT23-5

Supplier's Site Datasheet
DC DC Switching Controllers - S-8358N50MC-O7JT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
S-8358N50MC-O7JT2G
DC DC Switching Controllers S-8358N50MC-O7JT2G
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5

Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1250555-S-8358N50MC-O7JT2G S-8358N50MC-O7JT2G-ND S-8358N50MC-O7JT2G S-8358N50MC-O7JT2G
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Boost Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOT23; Other; Tape & Reel (TR) Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Multiple Outputs; Synchronous Rectification; Enable Enable
fsw 600 kHz 600 kHz 600 kHz 600 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM22673TJE-ADJ/J7002342 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-7 Thin
Life Cycle Stage Active
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 1227218P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details