ABLIC Inc. DC DC Switching Controllers S-8520F35MC-BNUT2U

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - S-8520F35MC-BNUT2U-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
S-8520F35MC-BNUT2U-ND
DC DC Switching Controllers S-8520F35MC-BNUT2U-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5

Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1250774-S-8520F35MC-BNUT2U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1250774-S-8520F35MC-BNUT2U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1250774-S-8520F35MC-BNUT2U
Win Source Part Number: 1250774-S-8520F35MC- BNUT2U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Enable Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.5V ~ 16V ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8520

Win Source Part Number: 1250774-S-8520F35MC-BNUT2U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.5V ~ 16V
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8520

Buy Now Datasheet
DC DC Switching Controllers - S-8520F35MC-BNUT2U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
S-8520F35MC-BNUT2U
DC DC Switching Controllers S-8520F35MC-BNUT2U
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5

Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
S-8520F35MC-BNUT2U
Switching Voltage Regulators S-8520F35MC-BNUT2U
Switching Voltage Regulators SWITCHING REGULATOR

Switching Voltage Regulators SWITCHING REGULATOR

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - S-8520F35MC-BNUT2U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
S-8520F35MC-BNUT2U
PMIC - Voltage Regulators - DC DC Switching Controllers S-8520F35MC-BNUT2U
IC REG CTRLR BUCK SOT23-5

IC REG CTRLR BUCK SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number S-8520F35MC-BNUT2U-ND 1250774-S-8520F35MC-BNUT2U S-8520F35MC-BNUT2U S-8520F35MC-BNUT2U S-8520F35MC-BNUT2U
Product Name DC DC Switching Controllers Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type Other; SC-74A, SOT-753 SOT23; Other; Tape & Reel (TR) Other; SC-74A, SOT-753
fsw 300 kHz 300 kHz 300 kHz 300 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data