Win Source Part Number: 1250775-S-8520F36MC-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.5V ~ 16V
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8520
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
IC REG CTRLR BUCK SOT23-5
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
Switching Controllers Step Down SWR PWM 300kHz 100uA Iq
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1250775-S-8520F36MC-BNVT2U | S-8520F36MC-BNVT2U-ND | S-8520F36MC-BNVT2U | S-8520F36MC-BNVT2U | S-8520F36MC-BNVT2U |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SOT23; Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable | Enable | |||
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz |