ABLIC Inc. DC DC Switching Controllers S-8358B27MC-NQMT2G

Description
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5
Request a Quote Datasheet
Description
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - S-8358B27MC-NQMT2G-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
S-8358B27MC-NQMT2G-ND
DC DC Switching Controllers S-8358B27MC-NQMT2G-ND
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5

Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1250534-S-8358B27MC-NQMT2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1250534-S-8358B27MC-NQMT2G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1250534-S-8358B27MC-NQMT2G
Win Source Part Number: 1250534-S-8358B27MC- NQMT2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 100kHz Control Features: Enable Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 83% Clock Sync: No Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 0.9V ~ 10V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8358 Product Status: Not For New Designs

Win Source Part Number: 1250534-S-8358B27MC-NQMT2G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 100kHz
Control Features: Enable
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 83%
Clock Sync: No
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 0.9V ~ 10V
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8358
Product Status: Not For New Designs

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - S-8358B27MC-NQMT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
S-8358B27MC-NQMT2G
PMIC - Voltage Regulators - DC DC Switching Controllers S-8358B27MC-NQMT2G
IC REG CTRLR BOOST SOT23-5

IC REG CTRLR BOOST SOT23-5

Supplier's Site Datasheet
DC DC Switching Controllers - S-8358B27MC-NQMT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
S-8358B27MC-NQMT2G
DC DC Switching Controllers S-8358B27MC-NQMT2G
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5

Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number S-8358B27MC-NQMT2G-ND 1250534-S-8358B27MC-NQMT2G S-8358B27MC-NQMT2G S-8358B27MC-NQMT2G
Product Name DC DC Switching Controllers Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Boost Boost
Package Type Other; SC-74A, SOT-753 SOT23; Other; Tape & Reel (TR) Other; SC-74A, SOT-753
fsw 100 kHz 100 kHz 100 kHz 100 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Special Purpose - A8302SETTR-T - 859092-A8302SETTR-T - Win Source Electronics
Specs
Package Type Other; 32-QFN (5x5)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
4 suppliers
DC DC Switching Controllers - 5962-8670409VPA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1173AR-12 - 910600-ADP1173AR-12 - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers