68µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 80mOhm @ 100kHz
CAP TANT POLY 68UF 4V 1411
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T540B686M004BH8510-ND | T540B686M004BH8510 |
| Product Name | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 68 microF | 68 microF |
| Capacitance Tolerance | 20 (+/- %) |