33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 80mOhm @ 100kHz
CAP TANT POLY 33UF 10V 1411
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T540B336K010CH8710-ND | T540B336K010CH8710 |
| Product Name | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 33 microF | 33 microF |
| Capacitance Tolerance | 10 (+/- %) |