DC DC Converter Output - Input
50MA INDUCTOR BUILT-IN PFM STEP-
50MA INDUCTOR BUILT-IN PFM STEP-
50MA INDUCTOR BUILT-IN PFM STEP-
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 893-XCL210C191GR-GTR-ND | XCL210C191GR-G |
| Product Name | DC DC Converters | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| DC Output Current | 0.2000 amps | 0.2000 amps |
| DC Input Voltage | 2.0 to 6.0 volts | 2.0 to 6.0 volts |