Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 2A 2.7V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 2A 2.7V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 2A 2.7V - 6V Input
DC/DC CONV, SYNC BUCK, 2.4MHZ, 85DEG C ROHS COMPLIANT: YES
DC DC CONVERTER 0.9-6V
DC DC CONVERTER 0.9-6V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 893-1211-6-ND | 84AH0387 | XCL212B082DR | XCL212B082DR |
| Product Name | DC DC Converters | Dc/dc Conv, Sync Buck, 2.4Mhz, 85Deg C Rohs Compliant Torex | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 2 amps | 2 amps | ||
| DC Input Voltage | 2.7 to 6.0 volts | 2.7 to 6.0 volts |