Torex Semiconductor, Ltd. DC DC Converters XCL214B123DR

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 1.5A 2.7V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 1.5A 2.7V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 893-1213-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
893-1213-2-ND
DC DC Converters 893-1213-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 1.5A 2.7V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 1.5A 2.7V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - XCL214B123DR
769436-XCL214B123DR
Power Supplies Board Mount DCDC Converters - XCL214B123DR 769436-XCL214B123DR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 769436-XCL214B123DR Series: XCL214 Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, SCP, UVLO Package: 9-PowerTFQFN Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 1.2V Efficiency: 92% Family Name: XCL214 Categories: Power Supplies - Board Mount Dimension: 0.13" L x 0.10" W x 0.04" H (3.2mm x 2.5mm x 1.0mm) Manufacturer Package: USP-9B01 Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): ADP2118ACPZ-1.5-R7; ADP2118ACPZ-1.0-R7; ADP2118ACPZ-1.2-R7; PSA60TR; Introduction Date: July 29, 2013 Country of Origin: Japan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 769436-XCL214B123DR
Series: XCL214
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, SCP, UVLO
Package: 9-PowerTFQFN
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 1.2V
Efficiency: 92%
Family Name: XCL214
Categories: Power Supplies - Board Mount
Dimension: 0.13" L x 0.10" W x 0.04" H (3.2mm x 2.5mm x 1.0mm)
Manufacturer Package: USP-9B01
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 1.5A
Alternative Parts (Cross-Reference): ADP2118ACPZ-1.5-R7; ADP2118ACPZ-1.0-R7; ADP2118ACPZ-1.2-R7; PSA60TR;
Introduction Date: July 29, 2013
Country of Origin: Japan
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
DC DC Converters
XCL214B123DR
DC DC Converters XCL214B123DR
DC DC CONVERTER 1.2V

DC DC CONVERTER 1.2V

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - XCL214B123DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
XCL214B123DR
Power Supplies - Board Mount - DC DC Converters XCL214B123DR
DC DC CONVERTER 1.2V

DC DC CONVERTER 1.2V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 893-1213-2-ND 769436-XCL214B123DR XCL214B123DR XCL214B123DR
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - XCL214B123DR DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 85 C (-40 to 185 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 1.5 amps 1.5 amps
DC Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - RPS8-500ATX-XE-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details