AC-DC, 9 VDC, 3.34 A, SW, WALL-P
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 179-SWI36-9-E-P11-ND |
| Product Name | AC DC Desktop, Wall Power Adapters |
| Type | 1 |
| Form Factor | Wall Mount |
| Operating Temperature | -20 to 40 C (-4 to 104 F) |
| AC Output Voltage | 9.0 volts |