Infineon Technologies AG Gate Driver ICs IRS4428S

Description
25 V dual-channel low-side gate driver IC EiceDRIVER™ 25 V dual-channel low-side gate driver IC with typical 2.3 A source and 3.3 A sink currents in 8-lead SOIC and PDIP package for MOSFETs and IGBTs. The proprietary latch immune CMOS technologies enable ruggedized mono-lithic construction. The logic inputs are compatible with standard CMOS or LSTTL output. The output drivers feature a high pulse current buffer stage designed for minimum driver cross-conduction. Summary of Features Wide supply voltage rage with 25 V VCC max Gate drive supply range from 6 V to 20 V CMOS Schmitt-triggered inputs 3.3 V and 5 V logic compatible Two independent gate drivers Matched propagation delay for both channels OutputA out of phase with inputA and outputB in phase with inputB Benefits 25 V VCC max makes the IC more robust against VCC spikes in harsh circuit applications Market proven Industry standard package Applications Industrial motor drives and controls Power conversion Refrigerators and freezers Residential air conditioning: Smart (IoT) and efficient cooling Find our Variations for IRS4428S Part No Package Channels Io+/- (typ) UVLO (on/off) typ. Features IRS4427S DSO-8 2 2.3/3.3 A IRS4426S DSO-8 2 2.3/3.3A 1ED44175N01B SOT23-6L 1 2.6/2.6 A 8.0 / 7.3 V integrated overcurrent protection with negative current sensing IRS44273L SOT23-5L 1 1.5/1.5 A 10.2/9.2 V additional OUT pin for easy layout 2ED24427N01F DSO-8 with power pad 2 10/10 A 11.5/10.0 V high-current capability, DSO-8 package with thermally efficient, exposed power pad Part No Package Channels Io+/- (typ) UVLO (on/off) typ. Features
Request a Quote Datasheet
Description
25 V dual-channel low-side gate driver IC EiceDRIVER™ 25 V dual-channel low-side gate driver IC with typical 2.3 A source and 3.3 A sink currents in 8-lead SOIC and PDIP package for MOSFETs and IGBTs. The proprietary latch immune CMOS technologies enable ruggedized mono-lithic construction. The logic inputs are compatible with standard CMOS or LSTTL output. The output drivers feature a high pulse current buffer stage designed for minimum driver cross-conduction. Summary of Features Wide supply voltage rage with 25 V VCC max Gate drive supply range from 6 V to 20 V CMOS Schmitt-triggered inputs 3.3 V and 5 V logic compatible Two independent gate drivers Matched propagation delay for both channels OutputA out of phase with inputA and outputB in phase with inputB Benefits 25 V VCC max makes the IC more robust against VCC spikes in harsh circuit applications Market proven Industry standard package Applications Industrial motor drives and controls Power conversion Refrigerators and freezers Residential air conditioning: Smart (IoT) and efficient cooling Find our Variations for IRS4428S Part No Package Channels Io+/- (typ) UVLO (on/off) typ. Features IRS4427S DSO-8 2 2.3/3.3 A IRS4426S DSO-8 2 2.3/3.3A 1ED44175N01B SOT23-6L 1 2.6/2.6 A 8.0 / 7.3 V integrated overcurrent protection with negative current sensing IRS44273L SOT23-5L 1 1.5/1.5 A 10.2/9.2 V additional OUT pin for easy layout 2ED24427N01F DSO-8 with power pad 2 10/10 A 11.5/10.0 V high-current capability, DSO-8 package with thermally efficient, exposed power pad Part No Package Channels Io+/- (typ) UVLO (on/off) typ. Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - IRS4428S - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
IRS4428S
Gate Driver ICs IRS4428S
25 V dual-channel low-side gate driver IC EiceDRIVER™ 25 V dual-channel low-side gate driver IC with typical 2.3 A source and 3.3 A sink currents in 8-lead SOIC and PDIP package for MOSFETs and IGBTs. The proprietary latch immune CMOS technologies enable ruggedized mono-lithic construction. The logic inputs are compatible with standard CMOS or LSTTL output. The output drivers feature a high pulse current buffer stage designed for minimum driver cross-conduction. Summary of Features Wide supply voltage rage with 25 V VCC max Gate drive supply range from 6 V to 20 V CMOS Schmitt-triggered inputs 3.3 V and 5 V logic compatible Two independent gate drivers Matched propagation delay for both channels OutputA out of phase with inputA and outputB in phase with inputB Benefits 25 V VCC max makes the IC more robust against VCC spikes in harsh circuit applications Market proven Industry standard package Applications Industrial motor drives and controls Power conversion Refrigerators and freezers Residential air conditioning: Smart (IoT) and efficient cooling Find our Variations for IRS4428S Part No Package Channels Io+/- (typ) UVLO (on/off) typ. Features IRS4427S DSO-8 2 2.3/3.3 A IRS4426S DSO-8 2 2.3/3.3A 1ED44175N01B SOT23-6L 1 2.6/2.6 A 8.0 / 7.3 V integrated overcurrent protection with negative current sensing IRS44273L SOT23-5L 1 1.5/1.5 A 10.2/9.2 V additional OUT pin for easy layout 2ED24427N01F DSO-8 with power pad 2 10/10 A 11.5/10.0 V high-current capability, DSO-8 package with thermally efficient, exposed power pad Part No Package Channels Io+/- (typ) UVLO (on/off) typ. Features

25 V dual-channel low-side gate driver IC

EiceDRIVER™ 25 V dual-channel low-side gate driver IC with typical 2.3 A source and 3.3 A sink currents in 8-lead SOIC and PDIP package for MOSFETs and IGBTs.

The proprietary latch immune CMOS technologies enable ruggedized mono-lithic construction. The logic inputs are compatible with standard CMOS or LSTTL output. The output drivers feature a high pulse current buffer stage designed for minimum driver cross-conduction.


Summary of Features

  • Wide supply voltage rage with 25 V VCC max
  • Gate drive supply range from 6 V to 20 V
  • CMOS Schmitt-triggered inputs
  • 3.3 V and 5 V logic compatible
  • Two independent gate drivers
  • Matched propagation delay for both channels
  • OutputA out of phase with inputA and outputB in phase with inputB

Benefits

  • 25 V VCC max makes the IC more robust against VCC spikes in harsh circuit applications
  • Market proven
  • Industry standard package

Applications

  • Industrial motor drives and controls
  • Power conversion
  • Refrigerators and freezers
  • Residential air conditioning: Smart (IoT) and efficient cooling

Find our Variations for IRS4428S

Part No Package Channels Io+/- (typ) UVLO (on/off) typ. Features
IRS4427S DSO-8 2

2.3/3.3 A


IRS4426S DSO-8

2

2.3/3.3A
1ED44175N01B SOT23-6L

1

2.6/2.6 A 8.0 / 7.3 V integrated overcurrent protection with negative current sensing
IRS44273L SOT23-5L 1 1.5/1.5 A

10.2/9.2 V

additional OUT pin for easy layout
2ED24427N01F DSO-8 with power pad 2

10/10 A

11.5/10.0 V

high-current capability, DSO-8 package with thermally efficient, exposed power pad
Part No Package Channels Io+/- (typ) UVLO (on/off) typ. Features

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number IRS4428S
Product Name Gate Driver ICs
Driver Type Low-side
Output Current 2.3 amps
Supply Voltage 6 to 20 volts
Propagation Delay 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 1EDI3051AS - 1EDI3051AS - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 20 amps
Supply Voltage 4.55 to 5.5 volts
View Details
650V Gate Driver IC - 730-2ED2182S06FXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 1; 1 Output
Output Configuration Noninverting; Non-Inverting
View Details
5 suppliers
Gate Drivers - 448-1ED21271S65FXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 4 amps
View Details
Gate Driver ICs - 2ED2104S06F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 0.2900 amps
Supply Voltage 10 to 20 volts
View Details