Infineon Technologies AG Gate Driver IC IRS44262SPBF

Description
IC GATE DRVR LOW-SIDE 8SOIC Product overview: IRS44262SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS44262SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR LOW-SIDE 8SOIC Product overview: IRS44262SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS44262SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-IRS44262SPBF
Gate Driver IC 730-IRS44262SPBF
IC GATE DRVR LOW-SIDE 8SOIC Product overview: IRS44262SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS44262SPBF can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8SOIC Product overview: IRS44262SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS44262SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IRS44262SPBF-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IRS44262SPBF-ND
Gate Drivers IRS44262SPBF-ND
Low-Side Gate Driver IC Inverting 8-SOIC

Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
Mosfet Driver, Low-Side, Nsoic-8; No. Of Channels Infineon - 17X6554 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Low-Side, Nsoic-8; No. Of Channels Infineon
17X6554
Mosfet Driver, Low-Side, Nsoic-8; No. Of Channels Infineon 17X6554
MOSFET DRIVER, LOW-SIDE, NSOIC-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:NSOIC; Input Type:Inverting; Source Current:2.3A; Sink Current:3.3A RoHS Compliant: Yes

MOSFET DRIVER, LOW-SIDE, NSOIC-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:NSOIC; Input Type:Inverting; Source Current:2.3A; Sink Current:3.3A RoHS Compliant: Yes

Supplier's Site Datasheet
Gate Drivers - IRS44262SPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IRS44262SPBF
Gate Drivers IRS44262SPBF
Low-Side Gate Driver IC Inverting 8-SOIC

Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
IRS44262SPBF
Gate Drivers IRS44262SPBF
Gate Drivers Dual Low Sider Dvr low VTG hi spd

Gate Drivers Dual Low Sider Dvr low VTG hi spd

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-IRS44262SPBF IRS44262SPBF-ND 17X6554 IRS44262SPBF IRS44262SPBF
Product Name Gate Driver IC Gate Drivers Mosfet Driver, Low-Side, Nsoic-8; No. Of Channels Infineon Gate Drivers Gate Drivers
Driver Type Low-side; Low-Side Low-side Low-side Low-side
Number of Outputs 2; 2
Output Configuration Inverting; Inverting Inverting Inverting
Output Current 3.3 amps 3.3 amps 3.3 amps
Supply Voltage 11.2 to 20 volts 11.2 to 20 volts 11.2 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8507ELBTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.0800 amps
View Details
Clock Buffers, Drivers - SI53362-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details