Half-Bridge Gate Driver IC Non-Inverting PG-DSO-14-903
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-14-903
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-14-903
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-14-903
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IRS2890DSTRPBFTR-ND | IRS2890DSTRPBF | 42AH1860 | IRS2890DSTRPBF |
| Product Name | Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 125Deg C Rohs Compliant Infineon | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 0.4800 amps | 0.4800 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | ||
| Rise Time | 85 ns | 85 ns |