Infineon Technologies AG Gate Driver ICs TLE7184F

Description
The TLE7184F is a system IC for Brushless Motor Control. It incorporates a voltage supply for a µC, a bridge driver for a B6 configuration, an application typical PWM interface and some other smaller features. Target is to reduce the number of discrete components in typical BLDC automotive applications and give enough flexibility for custom specific adaptations. It works with 3-phase motors and brush DC motors. Its exposed pad package allows the usage even at high ambient temperatures. Summary of Features Drives 6 N-Channel Power MOSFETs Integrated 5V Vreg-Controller to power µC Integrated switch for VDH voltage Separate control input for each MOSFET Adjustable dead time Shoot through protection Analog adjustable Short Circuit Protection levels Low quiescent current mode 1 bit diagnosis ERR Over Temperature shut down and analog temperature output Over Temperature pre-warning Under Voltage shut down Adjustable Over Voltage shut down Current sense OpAmp Over current shut down based on Current sense OpAmp, fixed shut down level 0...94% at 25 kHz Duty cycle of phase voltage Green Product (RoHS compliant) AEC Qualified Benefits Integrated System IC with PWM interface 3-phase bridge driver for motors up to 1kW Supply for 5V µC up to 70mA integrated Fast and precise OpAmp for current measurement - PWM interface for Master/Slave communication Optimized feature set for fan applications (precise temperature measurement, dedicated error handling) Potential Applications Fuel Pump Water Pump Oil Pump Engine Cooling Fan
Request a Quote Datasheet
Description
The TLE7184F is a system IC for Brushless Motor Control. It incorporates a voltage supply for a µC, a bridge driver for a B6 configuration, an application typical PWM interface and some other smaller features. Target is to reduce the number of discrete components in typical BLDC automotive applications and give enough flexibility for custom specific adaptations. It works with 3-phase motors and brush DC motors. Its exposed pad package allows the usage even at high ambient temperatures. Summary of Features Drives 6 N-Channel Power MOSFETs Integrated 5V Vreg-Controller to power µC Integrated switch for VDH voltage Separate control input for each MOSFET Adjustable dead time Shoot through protection Analog adjustable Short Circuit Protection levels Low quiescent current mode 1 bit diagnosis ERR Over Temperature shut down and analog temperature output Over Temperature pre-warning Under Voltage shut down Adjustable Over Voltage shut down Current sense OpAmp Over current shut down based on Current sense OpAmp, fixed shut down level 0...94% at 25 kHz Duty cycle of phase voltage Green Product (RoHS compliant) AEC Qualified Benefits Integrated System IC with PWM interface 3-phase bridge driver for motors up to 1kW Supply for 5V µC up to 70mA integrated Fast and precise OpAmp for current measurement - PWM interface for Master/Slave communication Optimized feature set for fan applications (precise temperature measurement, dedicated error handling) Potential Applications Fuel Pump Water Pump Oil Pump Engine Cooling Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - TLE7184F - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
TLE7184F
Gate Driver ICs TLE7184F
The TLE7184F is a system IC for Brushless Motor Control. It incorporates a voltage supply for a µC, a bridge driver for a B6 configuration, an application typical PWM interface and some other smaller features. Target is to reduce the number of discrete components in typical BLDC automotive applications and give enough flexibility for custom specific adaptations. It works with 3-phase motors and brush DC motors. Its exposed pad package allows the usage even at high ambient temperatures. Summary of Features Drives 6 N-Channel Power MOSFETs Integrated 5V Vreg-Controller to power µC Integrated switch for VDH voltage Separate control input for each MOSFET Adjustable dead time Shoot through protection Analog adjustable Short Circuit Protection levels Low quiescent current mode 1 bit diagnosis ERR Over Temperature shut down and analog temperature output Over Temperature pre-warning Under Voltage shut down Adjustable Over Voltage shut down Current sense OpAmp Over current shut down based on Current sense OpAmp, fixed shut down level 0...94% at 25 kHz Duty cycle of phase voltage Green Product (RoHS compliant) AEC Qualified Benefits Integrated System IC with PWM interface 3-phase bridge driver for motors up to 1kW Supply for 5V µC up to 70mA integrated Fast and precise OpAmp for current measurement - PWM interface for Master/Slave communication Optimized feature set for fan applications (precise temperature measurement, dedicated error handling) Potential Applications Fuel Pump Water Pump Oil Pump Engine Cooling Fan

The TLE7184F is a system IC for Brushless Motor Control. It incorporates a voltage supply for a µC, a bridge driver for a B6 configuration, an application typical PWM interface and some other smaller features. Target is to reduce the number of discrete components in typical BLDC automotive applications and give enough flexibility for custom specific adaptations. It works with 3-phase motors and brush DC motors. Its exposed pad package allows the usage even at high ambient temperatures.


Summary of Features

  • Drives 6 N-Channel Power MOSFETs
  • Integrated 5V Vreg-Controller to power µC
  • Integrated switch for VDH voltage
  • Separate control input for each MOSFET
  • Adjustable dead time
  • Shoot through protection
  • Analog adjustable Short Circuit Protection levels
  • Low quiescent current mode
  • 1 bit diagnosis ERR
  • Over Temperature shut down and analog temperature output
  • Over Temperature pre-warning
  • Under Voltage shut down
  • Adjustable Over Voltage shut down
  • Current sense OpAmp
  • Over current shut down based on Current sense OpAmp, fixed shut down level
  • 0...94% at 25 kHz Duty cycle of phase voltage
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Integrated System IC with PWM interface
  • 3-phase bridge driver for motors up to 1kW
  • Supply for 5V µC up to 70mA integrated
  • Fast and precise OpAmp for current measurement - PWM interface for Master/Slave communication
  • Optimized feature set for fan applications (precise temperature measurement, dedicated error handling)

Potential Applications

  • Fuel Pump
  • Water Pump
  • Oil Pump
  • Engine Cooling Fan
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number TLE7184F
Product Name Gate Driver ICs
Driver Type Three-phase
Output Current 0.3500 amps
Supply Voltage 6 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - Transformer Driver ICs - 2EP100R - 2EP100R - Infineon Technologies AG
Specs
Package Type PG-TSSOP-8
Production Status active and preferred
Packing Method Tape Reel
View Details
Gate Drivers - 448-2ED21091S06FXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 0.7000 amps
Supply Voltage 10 to 20 volts
View Details
3 suppliers
650V Gate Driver IC - 730-2ED2181S06FXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Driver Type High-Side or Low-Side
Number of Outputs 2; 2
Output Configuration Noninverting; Non-Inverting
View Details
5 suppliers
Gate Driver IC - 730-2ED020I12FAXUMA2 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 2; 2
Output Configuration Inverting; Inverting, Non-Inverting
View Details
7 suppliers