Infineon Technologies AG Gate Driver ICs TLE7184F3V

Description
The TLE7184F-3V is a system IC for Brushless Motor Control. It incorporates a voltage supply for a µC, a bridge driver for a B6 configuration, an application typical PWM interface and some other smaller features. Target is to reduce the number of discrete components in typical BLDC automotive applications and give enough flexibility for custom specific adaptations. It works with 3-phase motors and brush DC motors. Its exposed pad package allows the usage even at high ambient temperatures. Summary of Features Drives 6 N-Channel Power MOSFETs Integrated 3.3V Vreg-Controller to power µC Integrated switch for VDH voltage Separate control input for each MOSFET Adjustable dead time Shoot through protection Analog adjustable Short Circuit Protection levels Low quiescent current mode 1 bit diagnosis ERR Over Temperature shut down and analog temperature output Under Voltage shut down Adjustable Over Voltage shut down Current sense OpAmp Over current shut down based on Current sense OpAmp, fixed shut down level 0 …94% duty cycle at 25 kHz PWM frequency Green Product (RoHS compliant) AEC Qualified Benefits Integrated System IC with PWM interface 3-phase bridge driver for motors up to 1kW Supply for 3.3V µC up to 70mA integrated Fast and precise OpAmp for current measurement - PWM interface for Master/Slave communication Optimized feature set for fan applications (precise temperature measurement, dedicated error handling) Potential Applications Fuel Pump Water Pump Oil Pump Engine Cooling Fan
Request a Quote Datasheet
Description
The TLE7184F-3V is a system IC for Brushless Motor Control. It incorporates a voltage supply for a µC, a bridge driver for a B6 configuration, an application typical PWM interface and some other smaller features. Target is to reduce the number of discrete components in typical BLDC automotive applications and give enough flexibility for custom specific adaptations. It works with 3-phase motors and brush DC motors. Its exposed pad package allows the usage even at high ambient temperatures. Summary of Features Drives 6 N-Channel Power MOSFETs Integrated 3.3V Vreg-Controller to power µC Integrated switch for VDH voltage Separate control input for each MOSFET Adjustable dead time Shoot through protection Analog adjustable Short Circuit Protection levels Low quiescent current mode 1 bit diagnosis ERR Over Temperature shut down and analog temperature output Under Voltage shut down Adjustable Over Voltage shut down Current sense OpAmp Over current shut down based on Current sense OpAmp, fixed shut down level 0 …94% duty cycle at 25 kHz PWM frequency Green Product (RoHS compliant) AEC Qualified Benefits Integrated System IC with PWM interface 3-phase bridge driver for motors up to 1kW Supply for 3.3V µC up to 70mA integrated Fast and precise OpAmp for current measurement - PWM interface for Master/Slave communication Optimized feature set for fan applications (precise temperature measurement, dedicated error handling) Potential Applications Fuel Pump Water Pump Oil Pump Engine Cooling Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - TLE7184F3V - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
TLE7184F3V
Gate Driver ICs TLE7184F3V
The TLE7184F-3V is a system IC for Brushless Motor Control. It incorporates a voltage supply for a µC, a bridge driver for a B6 configuration, an application typical PWM interface and some other smaller features. Target is to reduce the number of discrete components in typical BLDC automotive applications and give enough flexibility for custom specific adaptations. It works with 3-phase motors and brush DC motors. Its exposed pad package allows the usage even at high ambient temperatures. Summary of Features Drives 6 N-Channel Power MOSFETs Integrated 3.3V Vreg-Controller to power µC Integrated switch for VDH voltage Separate control input for each MOSFET Adjustable dead time Shoot through protection Analog adjustable Short Circuit Protection levels Low quiescent current mode 1 bit diagnosis ERR Over Temperature shut down and analog temperature output Under Voltage shut down Adjustable Over Voltage shut down Current sense OpAmp Over current shut down based on Current sense OpAmp, fixed shut down level 0 …94% duty cycle at 25 kHz PWM frequency Green Product (RoHS compliant) AEC Qualified Benefits Integrated System IC with PWM interface 3-phase bridge driver for motors up to 1kW Supply for 3.3V µC up to 70mA integrated Fast and precise OpAmp for current measurement - PWM interface for Master/Slave communication Optimized feature set for fan applications (precise temperature measurement, dedicated error handling) Potential Applications Fuel Pump Water Pump Oil Pump Engine Cooling Fan

The TLE7184F-3V is a system IC for Brushless Motor Control. It incorporates a voltage supply for a µC, a bridge driver for a B6 configuration, an application typical PWM interface and some other smaller features. Target is to reduce the number of discrete components in typical BLDC automotive applications and give enough flexibility for custom specific adaptations. It works with 3-phase motors and brush DC motors. Its exposed pad package allows the usage even at high ambient temperatures.


Summary of Features

  • Drives 6 N-Channel Power MOSFETs
  • Integrated 3.3V Vreg-Controller to power µC
  • Integrated switch for VDH voltage
  • Separate control input for each MOSFET
  • Adjustable dead time
  • Shoot through protection
  • Analog adjustable Short Circuit Protection levels
  • Low quiescent current mode
  • 1 bit diagnosis ERR
  • Over Temperature shut down and analog temperature output
  • Under Voltage shut down
  • Adjustable Over Voltage shut down
  • Current sense OpAmp
  • Over current shut down based on Current sense OpAmp, fixed shut down level
  • 0 …94% duty cycle at 25 kHz PWM frequency
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Integrated System IC with PWM interface
  • 3-phase bridge driver for motors up to 1kW
  • Supply for 3.3V µC up to 70mA integrated
  • Fast and precise OpAmp for current measurement - PWM interface for Master/Slave communication
  • Optimized feature set for fan applications (precise temperature measurement, dedicated error handling)

Potential Applications

  • Fuel Pump
  • Water Pump
  • Oil Pump
  • Engine Cooling Fan
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number TLE7184F3V
Product Name Gate Driver ICs
Driver Type Three-phase
Output Current 0.3500 amps
Supply Voltage 6 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2ED2772S01GXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 2 amps
View Details
Power - Gate Driver ICs - 2EDR9259X - 2EDR9259X - Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 5 amps
Supply Voltage 3 to 17 volts
View Details
Gate Driver ICs - 1ED3890MU12M - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 11 amps
Supply Voltage 3 to 6.5 volts
View Details
Gate Driver ICs - 1EDI3023AS - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 20 amps
Supply Voltage 3 to 5.5 volts
View Details