Infineon Technologies AG PMIC - PMIC - Full, Half - Bridge Drivers - TDA21211 TDA21211

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052218-TDA21211 Packaging: Reel - TR Features: Bootstrap Circuit Applications: Buck Converters Mounting: SMD (SMT) Technology: DrMOS Fault Protection: Shoot-Through Voltage - Load: 5 V to 30 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-IQFN-40 Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 35A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052218-TDA21211 Packaging: Reel - TR Features: Bootstrap Circuit Applications: Buck Converters Mounting: SMD (SMT) Technology: DrMOS Fault Protection: Shoot-Through Voltage - Load: 5 V to 30 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-IQFN-40 Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 35A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - TDA21211 - 052218-TDA21211 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - TDA21211
052218-TDA21211
PMIC - PMIC - Full, Half - Bridge Drivers - TDA21211 052218-TDA21211
Manufacturer: Infineon Technologies Win Source Part Number: 052218-TDA21211 Packaging: Reel - TR Features: Bootstrap Circuit Applications: Buck Converters Mounting: SMD (SMT) Technology: DrMOS Fault Protection: Shoot-Through Voltage - Load: 5 V to 30 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-IQFN-40 Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 35A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 052218-TDA21211
Packaging: Reel - TR
Features: Bootstrap Circuit
Applications: Buck Converters
Mounting: SMD (SMT)
Technology: DrMOS
Fault Protection: Shoot-Through
Voltage - Load: 5 V to 30 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-IQFN-40
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 35A
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 052218-TDA21211
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - TDA21211
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rise Time 20 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tube
View Details
2 suppliers
LED Drivers - A6264KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting
Output Current 0.1000 amps
View Details
Gate Drivers - 448-2ED21064S06JXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 0.7000 amps
Supply Voltage 10 to 20 volts
View Details
4 suppliers