Half Bridge (3) Driver AC Motors UMOS 23-DIP
Half Bridge (3) Driver AC Motors UMOS 23-DIP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | IRSM505-084DA-ND | IRSM505-084DA |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 13.5 to 16.5 volts | 13.5 to 16.5 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | DIP; 23-DIP Module | DIP; 23-DIP Module |
| Packing Method | Tube | Tube; Tube; Other |