Infineon Technologies AG LED Drivers IRS2980SPBF

Description
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 8-SOIC
Description
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The IRS2980SPBF is a Buck LED driver IC designed for efficient LED lighting applications. It features hysteretic output current regulation, operating typically between 25 kHz and 120 kHz, which allows for tightly regulated average output current despite variations in line and load conditions. The device incorporates a high-voltage regulator capable of handling up to 450V, eliminating the need for an external VCC supply. This LED driver supports both analog and PWM dimming control, enabling brightness adjustment from 0 to 100% with a control signal range of 0 to 2V for analog or 3.3V to 5V for logic signals. The internal architecture minimizes the external component count, enhancing manufacturability and reliability. Additionally, the IRS2980SPBF includes built-in latch immunity and ESD protection, making it suitable for robust applications. Engineers considering this product will find it beneficial for projects requiring a compact, efficient, and reliable LED driver solution.

Datasheet Summary
Powered by GS/AI

The IRS2980SPBF is a Buck LED driver IC designed for efficient LED lighting applications. It features hysteretic output current regulation, operating typically between 25 kHz and 120 kHz, which allows for tightly regulated average output current despite variations in line and load conditions. The device incorporates a high-voltage regulator capable of handling up to 450V, eliminating the need for an external VCC supply. This LED driver supports both analog and PWM dimming control, enabling brightness adjustment from 0 to 100% with a control signal range of 0 to 2V for analog or 3.3V to 5V for logic signals. The internal architecture minimizes the external component count, enhancing manufacturability and reliability. Additionally, the IRS2980SPBF includes built-in latch immunity and ESD protection, making it suitable for robust applications. Engineers considering this product will find it beneficial for projects requiring a compact, efficient, and reliable LED driver solution.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - IRS2980SPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
IRS2980SPBF
LED Drivers IRS2980SPBF
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 8-SOIC

LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number IRS2980SPBF
Product Name LED Drivers
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck)
Switching Frequency 150 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2EDF5215GXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Packing Method Tape Reel
View Details
2 suppliers
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details
Gate Drivers - 620-A89505KLPTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Output Configuration Noninverting
Supply Voltage 50 volts
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
2 suppliers