25 V dual-channel low-side gate driver IC
EiceDRIVER™ 25 V dual-channel low-side gate driver IC with typical 2.3 A source and 3.3 A sink currents in 8-lead SOIC and PDIP package for MOSFETs and IGBTs.
The proprietary latch immune CMOS technologies enable ruggedized monolithic construction. The logic inputs are compatible with standard CMOS or LSTTL output.The output drivers feature a high pulse current buffer stage designed for minimum driver cross-conduction.
Summary of Features
Wide supply voltage rage with 25 V VCC max
Gate drive supply range from 6 V to 20 V
CMOS Schmitt-triggered inputs
3.3 V and 5 V logic compatible
Two independent gate drivers
Matched propagation delay for both channels
Outputs in phase with inputs
Benefits
25 V VCC max makes the IC more robust against VCC spikes in harsh circuit applications
Market proven
Industry standard package
Applications
Commercial HVAC
EV thermal management system
Industrial motor drives and controls
LED strips and signage
Power conversion
Find our Variations for IRS4427S
Part No Package Channels Io+/- (typ) UVLO (on/off) typ. Features IRS4426S DSO-8
2
2.3/3.3 A IRS4428S DSO-8
2
2.3/3.3 A IR4427S DSO-8 2
2.3/3.3 A
IRS44273L SOT23-5L 1
1.5/1.5 A
10.2/9.2 V
additional OUT pin for easy layout 2ED24427N01F DSO-8 with power pad 2
10/10 A
11.5/10.0 V
high-current capability, DSO-8 package with thermally efficient, exposed power pad Part No Package Channels Io+/- (typ) UVLO (on/off) typ. Features
Designers who used this product also designed with
IKW50N60H3 | IGBT discretes
IPD60R360P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IKW50N65WR5 | IGBT discretes
XMC1403-Q048X0128 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
IKW30N60H3 | IGBT discretes
IDV20E65D1 | Silicon Diodes
IKW50N60H3 | IGBT discretes
IPD60R360P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IKW50N65WR5 | IGBT discretes
XMC1403-Q048X0128 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
IKW30N60H3 | IGBT discretes
IDV20E65D1 | Silicon Diodes
IKW50N60H3 | IGBT discretes
IPD60R360P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
1 2
25 V dual-channel low-side gate driver IC
EiceDRIVER™ 25 V dual-channel low-side gate driver IC with typical 2.3 A source and 3.3 A sink currents in 8-lead SOIC and PDIP package for MOSFETs and IGBTs.
The proprietary latch immune CMOS technologies enable ruggedized monolithic construction. The logic inputs are compatible with standard CMOS or LSTTL output.The output drivers feature a high pulse current buffer stage designed for minimum driver cross-conduction.
Summary of Features
- Wide supply voltage rage with 25 V VCC max
- Gate drive supply range from 6 V to 20 V
- CMOS Schmitt-triggered inputs
- 3.3 V and 5 V logic compatible
- Two independent gate drivers
- Matched propagation delay for both channels
- Outputs in phase with inputs
Benefits
- 25 V VCC max makes the IC more robust against VCC spikes in harsh circuit applications
- Market proven
- Industry standard package
Applications
- Commercial HVAC
- EV thermal management system
- Industrial motor drives and controls
- LED strips and signage
- Power conversion
Find our Variations for IRS4427S
Part No Package Channels Io+/- (typ) UVLO (on/off) typ. Features
IRS4426S DSO-8
2
2.3/3.3 A
IRS4428S DSO-8
2
2.3/3.3 A
IR4427S DSO-8 2
2.3/3.3 A
IRS44273L SOT23-5L 1
1.5/1.5 A
10.2/9.2 V
additional OUT pin for easy layout
2ED24427N01F DSO-8 with power pad 2
10/10 A
11.5/10.0 V
high-current capability, DSO-8 package with thermally efficient, exposed power pad
Part No Package Channels Io+/- (typ) UVLO (on/off) typ. Features
Designers who used this product also designed with
- IKW50N60H3 |
IGBT discretes
- IPD60R360P7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IKW50N65WR5 |
IGBT discretes
- XMC1403-Q048X0128 AA |
32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
- IKW30N60H3 |
IGBT discretes
- IDV20E65D1 |
Silicon Diodes
- IKW50N60H3 |
IGBT discretes
- IPD60R360P7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IKW50N65WR5 |
IGBT discretes
- XMC1403-Q048X0128 AA |
32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
- IKW30N60H3 |
IGBT discretes
- IDV20E65D1 |
Silicon Diodes
- IKW50N60H3 |
IGBT discretes
- IPD60R360P7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
1
2