No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:IGBT, MOSFET; No. of Pins:5Pins; IC Case / Package:SOT-23; Input Type:Non-Inverting; Source Current:1.5A; Sink Current:1.5A; Supply Voltage Min:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 27AC6972 |
| Product Name | No. Of Channels Infineon |