Infineon Technologies AG Gate Drivers TLE7182EMXUMA1

Description
Half-Bridge Gate Driver IC Inverting, Non-Inverting PG-SSOP-24-4
Request a Quote
Description
Half-Bridge Gate Driver IC Inverting, Non-Inverting PG-SSOP-24-4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE7182EM is an H-bridge driver IC designed for automotive applications, capable of driving four N-channel MOSFETs. It features separate control inputs for each MOSFET, allowing for unlimited DC switch-on time for both low and high-side MOSFETs. The device supports a duty cycle range of 0 to 95% at 20 kHz for high-side MOSFETs and 0 to 100% for low-side MOSFETs. It includes a current sense operational amplifier, internal shoot-through protection, and various diagnostic functions such as over-current, under-voltage, and over-temperature warnings. The TLE7182EM operates within a voltage range of 7.0 V to 34 V and is qualified for automotive use, complying with AEC standards and RoHS regulations. It is suitable for applications including DC motor drives, valves, and solenoids, making it versatile for various automotive control systems. The device is housed in a PG-SSOP-24 package and has a low quiescent current of 8 µA, enhancing its efficiency in power-sensitive applications.

Datasheet Summary
Powered by GS/AI

The TLE7182EM is an H-bridge driver IC designed for automotive applications, capable of driving four N-channel MOSFETs. It features separate control inputs for each MOSFET, allowing for unlimited DC switch-on time for both low and high-side MOSFETs. The device supports a duty cycle range of 0 to 95% at 20 kHz for high-side MOSFETs and 0 to 100% for low-side MOSFETs. It includes a current sense operational amplifier, internal shoot-through protection, and various diagnostic functions such as over-current, under-voltage, and over-temperature warnings. The TLE7182EM operates within a voltage range of 7.0 V to 34 V and is qualified for automotive use, complying with AEC standards and RoHS regulations. It is suitable for applications including DC motor drives, valves, and solenoids, making it versatile for various automotive control systems. The device is housed in a PG-SSOP-24 package and has a low quiescent current of 8 µA, enhancing its efficiency in power-sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - TLE7182EMXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Inverting, Non-Inverting PG-SSOP-24-4

Half-Bridge Gate Driver IC Inverting, Non-Inverting PG-SSOP-24-4

Buy Now Datasheet
Gate Drivers - TLE7182EMXUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Inverting, Non-Inverting PG-SSOP-24-4

Half-Bridge Gate Driver IC Inverting, Non-Inverting PG-SSOP-24-4

Buy Now Datasheet
Gate Drivers - TLE7182EMXUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Inverting, Non-Inverting PG-SSOP-24-4

Half-Bridge Gate Driver IC Inverting, Non-Inverting PG-SSOP-24-4

Buy Now Datasheet
Singapore, Singapore
SSOP Gate Driver IC
730-TLE7182EMXUMA1
SSOP Gate Driver IC 730-TLE7182EMXUMA1
IC GATE DRVR HALF-BRIDGE SSOP-24 Product overview: TLE7182EMXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TLE7182EMXUMA1 can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE SSOP-24 Product overview: TLE7182EMXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TLE7182EMXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - TLE7182EMXUMA1 - 796984-TLE7182EMXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TLE7182EMXUMA1
796984-TLE7182EMXUMA1
PMIC - PMIC - Gate Drivers - TLE7182EMXUMA1 796984-TLE7182EMXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 796984-TLE7182EMXUMA 1 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 7 V ~ 34 V Channel Type: Synchronous Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V High Side Voltage - Max (Bootstrap): 55V Rise / Fall Time (Typ): 250ns, 200ns Family Name: TLE7182 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-SSOP-24-4 Alternative Parts (Cross-Reference): DRV8821DCA; DRV8886PWPR; MC33HB2000FK; SI9978DW-E3; Introduction Date: October 06, 2010 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 796984-TLE7182EMXUMA1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 7 V ~ 34 V
Channel Type: Synchronous
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
High Side Voltage - Max (Bootstrap): 55V
Rise / Fall Time (Typ): 250ns, 200ns
Family Name: TLE7182
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-SSOP-24-4
Alternative Parts (Cross-Reference): DRV8821DCA; DRV8886PWPR; MC33HB2000FK; SI9978DW-E3;
Introduction Date: October 06, 2010
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - TLE7182EMXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
TLE7182EMXUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers TLE7182EMXUMA1
IC GATE DRVR HALF-BRIDGE SSOP-24

IC GATE DRVR HALF-BRIDGE SSOP-24

Supplier's Site
Gate Drivers - TLE7182EMXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
TLE7182EMXUMA1
Gate Drivers TLE7182EMXUMA1
Half-Bridge Gate Driver IC Inverting, Non-Inverting PG-SSOP-24-4

Half-Bridge Gate Driver IC Inverting, Non-Inverting PG-SSOP-24-4

Buy Now Datasheet
Mosfet Driver, Aec-Q100, Ssop-24; No. Of Channels Infineon - 13AC0837 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Aec-Q100, Ssop-24; No. Of Channels Infineon
13AC0837
Mosfet Driver, Aec-Q100, Ssop-24; No. Of Channels Infineon 13AC0837
MOSFET DRIVER, AEC-Q100, SSOP-24; No. of Channels:4Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:24Pins; IC Case / Package:SSOP; Input Type:Inverting, Non-Inverting; Source Current:-; Input Delay:-RoHS Compliant: Yes

MOSFET DRIVER, AEC-Q100, SSOP-24; No. of Channels:4Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:24Pins; IC Case / Package:SSOP; Input Type:Inverting, Non-Inverting; Source Current:-; Input Delay:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number TLE7182EMXUMA1TR-ND 730-TLE7182EMXUMA1 796984-TLE7182EMXUMA1 TLE7182EMXUMA1 TLE7182EMXUMA1 13AC0837
Product Name Gate Drivers SSOP Gate Driver IC PMIC - PMIC - Gate Drivers - TLE7182EMXUMA1 Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Mosfet Driver, Aec-Q100, Ssop-24; No. Of Channels Infineon
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Inverting; Inverting, Non-Inverting Noninverting Inverting; Noninverting
Supply Voltage 7 to 34 volts 5.5 to 45 volts 7 to 34 volts 34 to 7 volts 7 to 34 volts
Rise Time 250 ns 250 ns 250 ns 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - DS32EL0421SQ/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type WQFN48
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 74AHCT244APWJ - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53358BD10969-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details