Infineon Technologies AG Full, Half-Bridge (H Bridge) Drivers IRSM505-035PA

Description
Half Bridge (3) Driver AC Motors UMOS 23-SOP
Request a Quote Datasheet
Description
Half Bridge (3) Driver AC Motors UMOS 23-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - IRSM505-035PA-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
IRSM505-035PA-ND
Full, Half-Bridge (H Bridge) Drivers IRSM505-035PA-ND
Half Bridge (3) Driver AC Motors UMOS 23-SOP

Half Bridge (3) Driver AC Motors UMOS 23-SOP

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - IRSM505-035PA - 758850-IRSM505-035PA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - IRSM505-035PA
758850-IRSM505-035PA
PMIC - PMIC - Full, Half - Bridge Drivers - IRSM505-035PA 758850-IRSM505-035PA
Manufacturer: Infineon Technologies Win Source Part Number: 758850-IRSM505-035PA Packaging: Tube Mounting Style: SMD Features: Bootstrap Circuit Applications: AC Motors Technology: UMOS Interface: Logic Current - Output / Channel: 2.1A Fault Protection: UVLO Output Configuration: Half Bridge (3) Load Type: Inductive Current - Peak Output: 15A Categories: Integrated Circuits Supplier Device Package: 23-SOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 32-PowerSMD Module, 23 Leads Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 13.5V ~ 16.5V Load Voltage (V): 400V (Maximum) Rds On: 1.8Ohm

Manufacturer: Infineon Technologies
Win Source Part Number: 758850-IRSM505-035PA
Packaging: Tube
Mounting Style: SMD
Features: Bootstrap Circuit
Applications: AC Motors
Technology: UMOS
Interface: Logic
Current - Output / Channel: 2.1A
Fault Protection: UVLO
Output Configuration: Half Bridge (3)
Load Type: Inductive
Current - Peak Output: 15A
Categories: Integrated Circuits
Supplier Device Package: 23-SOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 32-PowerSMD Module, 23 Leads
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 240
MSL Level: 3 (168 Hours)
Supply Voltage (V): 13.5V ~ 16.5V
Load Voltage (V): 400V (Maximum)
Rds On: 1.8Ohm

Buy Now
Full Half-Bridge Drivers - IRSM505-035PA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
IRSM505-035PA
Full Half-Bridge Drivers IRSM505-035PA
Half Bridge (3) Driver AC Motors UMOS 23-SOP

Half Bridge (3) Driver AC Motors UMOS 23-SOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number IRSM505-035PA-ND 758850-IRSM505-035PA IRSM505-035PA
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - IRSM505-035PA Full Half-Bridge Drivers
Supply Voltage 13.5 to 16.5 volts 13.5 to 16.5 volts 13.5 to 16.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type 23-PowerSMD Module 23-PowerSMD Module
Packing Method Tube Tube; Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275EA - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Power Distribution Switches, Load Drivers - AAT4610AIGV-1-T1 - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - CDCLVD110VFR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 1.10E6 kHz
View Details