Infineon Technologies AG PMIC - PMIC - Full, Half - Bridge Drivers - IRSM807-045MHTR IRSM807-045MHTR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047856-IRSM807-045M HTR Packaging: Reel - TR Features: Bootstrap Circuit Applications: AC Motors Mounting: SMD (SMT) Technology: UMOS Fault Protection: UVLO Voltage - Load: 400V (Max) Rds On (Typ): 1.5 Ohm Load Type: Inductive Current - Peak Output: 35A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 31-PQFN (8x9) Supply Voltage - Operating: 12 V to 16.5 V Channel Output Current: 4A Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047856-IRSM807-045M HTR Packaging: Reel - TR Features: Bootstrap Circuit Applications: AC Motors Mounting: SMD (SMT) Technology: UMOS Fault Protection: UVLO Voltage - Load: 400V (Max) Rds On (Typ): 1.5 Ohm Load Type: Inductive Current - Peak Output: 35A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 31-PQFN (8x9) Supply Voltage - Operating: 12 V to 16.5 V Channel Output Current: 4A Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - IRSM807-045MHTR - 1047856-IRSM807-045MHTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - IRSM807-045MHTR
1047856-IRSM807-045MHTR
PMIC - PMIC - Full, Half - Bridge Drivers - IRSM807-045MHTR 1047856-IRSM807-045MHTR
Manufacturer: Infineon Technologies Win Source Part Number: 1047856-IRSM807-045M HTR Packaging: Reel - TR Features: Bootstrap Circuit Applications: AC Motors Mounting: SMD (SMT) Technology: UMOS Fault Protection: UVLO Voltage - Load: 400V (Max) Rds On (Typ): 1.5 Ohm Load Type: Inductive Current - Peak Output: 35A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 31-PQFN (8x9) Supply Voltage - Operating: 12 V to 16.5 V Channel Output Current: 4A Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047856-IRSM807-045MHTR
Packaging: Reel - TR
Features: Bootstrap Circuit
Applications: AC Motors
Mounting: SMD (SMT)
Technology: UMOS
Fault Protection: UVLO
Voltage - Load: 400V (Max)
Rds On (Typ): 1.5 Ohm
Load Type: Inductive
Current - Peak Output: 35A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 31-PQFN (8x9)
Supply Voltage - Operating: 12 V to 16.5 V
Channel Output Current: 4A
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 448-IRSM807-045MHTRCT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
448-IRSM807-045MHTRCT-ND
Full, Half-Bridge (H Bridge) Drivers 448-IRSM807-045MHTRCT-ND
IC HALF BRIDGE DRIVER 4A 31PQFN

IC HALF BRIDGE DRIVER 4A 31PQFN

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 448-IRSM807-045MHTR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
448-IRSM807-045MHTR-ND
Full, Half-Bridge (H Bridge) Drivers 448-IRSM807-045MHTR-ND
Half Bridge Driver AC Motors UMOS 31-PQFN (8x9)

Half Bridge Driver AC Motors UMOS 31-PQFN (8x9)

Buy Now Datasheet
Full Half-Bridge Drivers - IRSM807-045MHTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
IRSM807-045MHTR
Full Half-Bridge Drivers IRSM807-045MHTR
Half Bridge Driver AC Motors UMOS 31-PQFN (8x9)

Half Bridge Driver AC Motors UMOS 31-PQFN (8x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 1047856-IRSM807-045MHTR 448-IRSM807-045MHTRCT-ND IRSM807-045MHTR
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - IRSM807-045MHTR Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers
Supply Voltage 12 to 16.5 volts 12 to 16.5 volts 12 to 16.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type 31-PQFN (8x9) 31-PowerVQFN 31-PowerVQFN
Packing Method Tape Reel; Reel - TR; Other Tape Reel Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Self-Powered, Isolated SiC Gate Driver Chipset with Power-Thru Technology - AHV85003K15ESTR - Allegro MicroSystems Inc.
Specs
Number of Outputs 1
Output Voltage 21 volts
Supply Voltage 13.2 volts
View Details
Gate Driver IC - SI8221CC-D-ISR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
3 suppliers
 - 54ACT11240JT/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC318ADLRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3.13 to 3.46 volts
Switching Frequency 100000 kHz
View Details