The TLE7185-1E is a 3-phase bridge driver IC designed to control six external N-channel MOSFETs for high-current automotive motor drives, operating down to a 5.5 V supply voltage. It is housed in a PG-DSO-36-38 package and includes an integrated charge pump for guaranteed gate drive voltage at low battery levels, adjustable dead time, short circuit protection with programmable levels, shoot-through protection with an optional disable mode, and diagnostic outputs via ERR1 and ERR2 pins. The device features under voltage lockout, over voltage and over temperature warnings, and is AEC qualified and RoHS compliant.
The TLE7185-1E is a driver IC dedicated to control the 6 to 12 external MOSFETs forming the converter for high current 3 phase motor drives in the automotive sector. It incorporates features like short circuit detection, diagnosis and combines it with typical automotive specific requirements. The TLE7185-1E is especially designed for low battery voltage and therefore it is specified down to 5.5V supply voltage. Typical applications are cooling fan, water pump, electro-hydraulic and electric power steering. The TLE7185-1E is designed for 12V power net.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TLE7185-1E |
| Product Name | Gate Driver ICs |
| Driver Type | Three-phase |
| Output Current | 0.3500 amps |
| Supply Voltage | 5.5 to 20 volts |