The IRSM807-105MHTR is a 10A, 500V half-bridge driver module designed for small appliance motor drive applications, such as energy-efficient fans and pumps. It features a compact PQFN package measuring 8x9mm, which allows for space-constrained designs without the need for a heat sink. The module incorporates integrated gate drivers and bootstrap functionality, making it suitable for sinusoidal modulation applications. Key specifications include a low RDS(on) of 0.58Ω, under-voltage lockout for both channels, and matched propagation delays. The device operates with a motor power range of 80-200W and offers isolation of 1500V RMS minimum. It is compatible with 3.3V input logic and has optimized dV/dt for loss and EMI trade-offs. The IRSM807-105MHTR is ROHS compliant, making it suitable for environmentally conscious designs.
Half Bridge Driver AC Motors UMOS 31-PQFN (8x9)
Half Bridge Driver AC Motors UMOS 31-PQFN (8x9)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | 448-IRSM807-105MHTR-ND | IRSM807-105MHTR |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 13.5 to 16.5 volts | 13.5 to 16.5 volts |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) |
| Package Type | 31-PowerVQFN | 31-PowerVQFN |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other |