MOSFET DRIVER, Full Bridge, DIP-14; No. of Channels:1Channels; Driver Configuration:Full Bridge; Power Switch Type:IGBT, MOSFET; No. of Pins:14Pins; Driver Case Style:DIP; Input Type:-; Source Current:180mA; Sink Current:260mA; MSL:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 25M9905 |
| Product Name | Mosfet Driver, Full Bridge, Dip-14; No. Of Channels Infineon |
| Package Type | DIP |