Infineon Technologies AG PMIC - PMIC - Full, Half - Bridge Drivers - IRSM505-055PA IRSM505-055PA

Description
Manufacturer: Infineon Technologies Win Source Part Number: 811874-IRSM505-055PA Packaging: Tube Mounting Style: SMD Features: Bootstrap Circuit Applications: AC Motors Technology: UMOS Interface: Logic Current - Output / Channel: 2.4A Fault Protection: UVLO Output Configuration: Half Bridge (3) Voltage - Load: 400V (Maximum) Rds On (Typ): 1.3Ohm Load Type: Inductive Current - Peak Output: 15A Supplier Device Package: 23-SOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 32-PowerSMD Module, 23 Leads Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 13.5V ~ 16.5V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 811874-IRSM505-055PA Packaging: Tube Mounting Style: SMD Features: Bootstrap Circuit Applications: AC Motors Technology: UMOS Interface: Logic Current - Output / Channel: 2.4A Fault Protection: UVLO Output Configuration: Half Bridge (3) Voltage - Load: 400V (Maximum) Rds On (Typ): 1.3Ohm Load Type: Inductive Current - Peak Output: 15A Supplier Device Package: 23-SOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 32-PowerSMD Module, 23 Leads Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 13.5V ~ 16.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - IRSM505-055PA
811874-IRSM505-055PA
PMIC - PMIC - Full, Half - Bridge Drivers - IRSM505-055PA 811874-IRSM505-055PA
Manufacturer: Infineon Technologies Win Source Part Number: 811874-IRSM505-055PA Packaging: Tube Mounting Style: SMD Features: Bootstrap Circuit Applications: AC Motors Technology: UMOS Interface: Logic Current - Output / Channel: 2.4A Fault Protection: UVLO Output Configuration: Half Bridge (3) Voltage - Load: 400V (Maximum) Rds On (Typ): 1.3Ohm Load Type: Inductive Current - Peak Output: 15A Supplier Device Package: 23-SOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 32-PowerSMD Module, 23 Leads Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 13.5V ~ 16.5V

Manufacturer: Infineon Technologies
Win Source Part Number: 811874-IRSM505-055PA
Packaging: Tube
Mounting Style: SMD
Features: Bootstrap Circuit
Applications: AC Motors
Technology: UMOS
Interface: Logic
Current - Output / Channel: 2.4A
Fault Protection: UVLO
Output Configuration: Half Bridge (3)
Voltage - Load: 400V (Maximum)
Rds On (Typ): 1.3Ohm
Load Type: Inductive
Current - Peak Output: 15A
Supplier Device Package: 23-SOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 32-PowerSMD Module, 23 Leads
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 240
MSL Level: 3 (168 Hours)
Supply Voltage (V): 13.5V ~ 16.5V

Buy Now
Full, Half-Bridge (H Bridge) Drivers - 448-IRSM505-055PA-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
448-IRSM505-055PA-ND
Full, Half-Bridge (H Bridge) Drivers 448-IRSM505-055PA-ND
Half Bridge (3) Driver AC Motors UMOS 23-SOP

Half Bridge (3) Driver AC Motors UMOS 23-SOP

Buy Now Datasheet
Full Half-Bridge Drivers - IRSM505-055PA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
IRSM505-055PA
Full Half-Bridge Drivers IRSM505-055PA
Half Bridge (3) Driver AC Motors UMOS 23-SOP

Half Bridge (3) Driver AC Motors UMOS 23-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 811874-IRSM505-055PA 448-IRSM505-055PA-ND IRSM505-055PA
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - IRSM505-055PA Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers
Supply Voltage 13.5 to 16.5 volts 13.5 to 16.5 volts 13.5 to 16.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Packing Method Tube; Tube; Other Tube Tube; Tube; Other
Package Type 23-PowerSMD Module 23-PowerSMD Module
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6278ELP-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Current 0.0755 amps
View Details
 - 74AC11828NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC391DR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details