The TLE7183QU is a 3-phase driver IC designed for automotive applications to control up to 12 external N-channel MOSFETs in high-current 3-phase motor drives. It is packaged in a PG-TQFP-48 with an exposed heat slug and operates from a 12 V power net, maintaining full functionality down to 5.5 V supply voltage. The device includes 3 high-side and 3 low-side output stages capable of driving MOSFETs with up to 400 nC gate charge, achieving approximately 150 ns rise and fall times at PWM frequencies up to 30 kHz. Integrated charge pumps enable 0 to 100% duty cycle operation, and it features short circuit protection with fixed detection levels, overcurrent warning, undervoltage and overvoltage shutdown, overtemperature warning, and 2-bit error diagnosis via ERRx pins. The IC is AEC qualified and RoHS compliant.
The TLE7183QU driver IC is designed to control 6 to 12 external MOSFETs forming the converter for high current 3 phase motor drives in the automotive sector. It includes features like short circuit detection, 2-bit error diagnosis and high output performance. It meets the typical requirements of automotive applications, e.g. full functionality even at low battery voltages. Its 3 high side and 3 low side output stages are powerful enough to drive MOSFETs with a gate charge of 400 nC with rise and fall times of approximately 150 ns. Typical applications are cooling fan, water pump, electrohydraulic and electric power steering. The TLE7183QU is designed for a 12 V power net. Several options are available for the fixed short circuit detection level.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TLE7183QU |
| Product Name | Gate Driver ICs |
| Driver Type | Three-phase |
| Output Current | 0.8000 amps |
| Supply Voltage | 5.5 to 20 volts |