Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Gate Drivers IRS2332JPBF

Description
Win Source Part Number: 1065664-IRS2332JPBF Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tube Standard Package: 27 Mounting: SMD (SMT) Channel Type: 3-Phase Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600 V Rise / Fall Time (Typ): 80ns, 35ns Voltage - Supply: 10V ~ 20V Package / Case: 44-LCC (J-Lead), 32 Leads Supplier Device Package: 44-PLCC, 32 Leads (16.58x16.58) Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRS2332JTRPBF; IRS26310DJTRPBFIRS23 32JPBF.; SP001534968; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001534968 Base Product Number: IRS2332JPBF Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1065664-IRS2332JPBF Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tube Standard Package: 27 Mounting: SMD (SMT) Channel Type: 3-Phase Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600 V Rise / Fall Time (Typ): 80ns, 35ns Voltage - Supply: 10V ~ 20V Package / Case: 44-LCC (J-Lead), 32 Leads Supplier Device Package: 44-PLCC, 32 Leads (16.58x16.58) Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRS2332JTRPBF; IRS26310DJTRPBFIRS23 32JPBF.; SP001534968; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001534968 Base Product Number: IRS2332JPBF Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1065664-IRS2332JPBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1065664-IRS2332JPBF
Integrated Circuits (ICs) - PMIC - Gate Drivers 1065664-IRS2332JPBF
Win Source Part Number: 1065664-IRS2332JPBF Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tube Standard Package: 27 Mounting: SMD (SMT) Channel Type: 3-Phase Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600 V Rise / Fall Time (Typ): 80ns, 35ns Voltage - Supply: 10V ~ 20V Package / Case: 44-LCC (J-Lead), 32 Leads Supplier Device Package: 44-PLCC, 32 Leads (16.58x16.58) Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRS2332JTRPBF; IRS26310DJTRPBFIRS23 32JPBF.; SP001534968; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001534968 Base Product Number: IRS2332JPBF Product Status: Obsolete

Win Source Part Number: 1065664-IRS2332JPBF
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tube
Standard Package: 27
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600 V
Rise / Fall Time (Typ): 80ns, 35ns
Voltage - Supply: 10V ~ 20V
Package / Case: 44-LCC (J-Lead), 32 Leads
Supplier Device Package: 44-PLCC, 32 Leads (16.58x16.58)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IRS2332JTRPBF; IRS26310DJTRPBFIRS2332JPBF.; SP001534968;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001534968
Base Product Number: IRS2332JPBF
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
20V 200mA Gate Driver IC
730-IRS2332JPBF
20V 200mA Gate Driver IC 730-IRS2332JPBF
3-Phase Bridge Driver IC, 20V, 200mA, 6-Out, PLCC Product overview: IRS2332JPBF from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200mA. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 20V, 200mA, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2332JPBF can be used for catalog matching and distributor lookup.

3-Phase Bridge Driver IC, 20V, 200mA, 6-Out, PLCC Product overview: IRS2332JPBF from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200mA. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 20V, 200mA, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2332JPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IRS2332JPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IRS2332JPBF
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IRS2332JPBF
MOSFET DRIVER, PQCC44

MOSFET DRIVER, PQCC44

Supplier's Site
Gate Drivers - IRS2332JPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IRS2332JPBF
Gate Drivers IRS2332JPBF
Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)

Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1065664-IRS2332JPBF 730-IRS2332JPBF IRS2332JPBF IRS2332JPBF
Product Name Integrated Circuits (ICs) - PMIC - Gate Drivers 20V 200mA Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver; Three-phase Dual Gate Driver
Output Current 0.5000 amps 0.5000 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 20 to 10 volts 10 to 20 volts
Rise Time 80 ns 80 ns
Fall Time 35 ns 35 ns 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6269KLJTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting
Output Current 0.2000 amps
View Details
Isolators - Isolators - Gate Drivers - 1352995-1EDB7275FXUMA1 - Win Source Electronics
Specs
Output Voltage 20 volts
Rise Time 8.3 ns
Fall Time 5 ns
View Details
4 suppliers
Isolation, Si822x/3x Automotive Isolated Gate Drivers - Si8231BB-AS - Skyworks Solutions, Inc.
Specs
Driver Type High-side; Low-side
Output Configuration High Side / Low Side
Input Threshold PWM
View Details