LED Driver IC 1 Output Linear PWM Dimming 85mA PG-DSO-8-16
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TLD1211SJFUMA1 |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting |
| Output Voltage | 27.4 volts |
| Output Current | 0.0850 amps |