The TLE6244XAQMA1 is an 18-channel low-side switch designed for automotive and industrial applications, utilizing Smart Power Technology (SPT). It features a Serial Peripheral Interface (SPI) for control and diagnostics, allowing for individual channel management and error detection, including short-circuit and overtemperature protection. The device supports direct parallel control of 16 channels for PWM applications, making it suitable for engine management and powertrain systems. It operates with a low quiescent current and is compatible with 3.3V microcontrollers. The output stages can handle various current ratings, with a maximum of 3.0A and a resistance of 280m,Ѷ for certain channels. The product is AEC qualified and RoHS-compliant, ensuring it meets automotive industry standards.
Power Switch/Driver 1:1 N-Channel PG-MQFP-64-10
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TLE6244XAQMA1 |
| Product Name | Power Distribution Switches, Load Drivers |
| Driver Type | Low-side |
| Number of Outputs | 18 |
| Output Configuration | Inverting |