IC GATE DRVR FULL-BRIDGE 14SOIC Product overview: IRS2453DSTRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2453DSTRPBF can be used for catalog matching and distributor lookup.
Full-Bridge Gate Driver IC RC Input Circuit 14-SOIC
Full-Bridge Gate Driver IC RC Input Circuit 14-SOIC
Full-Bridge Gate Driver IC RC Input Circuit 14-SOIC
Manufacturer: Infineon Technologies
Win Source Part Number: 111900-IRS2453DSTRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: RC Input Circuit
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 4.7V, 9.3V
Current - Peak Output (Source, Sink): 180mA, 260mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 15.6 V
Rise and Fall Time: 120ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
MOSFET DRIVER, FULL BRIDGE, NSOIC-14; Driver Configuration:Full Bridge; Peak Output Current:260mA; Supply Voltage Min:10V; Supply Voltage Max:16.6V; Driver Case Style:NSOIC; No. of Pins:14Pins; Input Delay:-; Output Delay:-; RoHS Compliant: Yes
Full-Bridge Gate Driver IC RC Input Circuit 14-SOIC
Gate Drivers Self-Osc Full Bridge 600V Drvr
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IRS2453DSTRPBF | IRS2453DSTRPBFDKR-ND | 111900-IRS2453DSTRPBF | 34AC1833 | IRS2453DSTRPBF | IRS2453DSTRPBF |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - IRS2453DSTRPBF | Mosfet Driver, Full Bridge, Nsoic-14; Driver Configuration Infineon | Gate Drivers | Gate Drivers |
| Driver Type | Full-Bridge | Dual Gate Driver | ||||
| Number of Outputs | 4; 4 | |||||
| Output Configuration | RC Input Circuit | Inverting | ||||
| Output Current | 0.2600 amps | 0.2600 amps | 0.2600 amps | 0.2600 amps | 0.2600 amps | |
| Supply Voltage | 10 to 20 volts | 10 to 15.6 volts | 10 to 15.6 volts | 10 to 16.6 volts | 10 to 15.6 volts |