The IRSM515-044DA2 is a 3-phase Integrated Power Module (IPM) designed for small appliance motor drive applications, such as energy-efficient fans and pumps. It features a maximum blocking voltage of 250V and incorporates low R_{DS(on)} Trench FREDFET technology with a maximum on-resistance of 1.0,Ѷ at 25°C. The module includes integrated bootstrap functionality and is optimized for low electromagnetic interference (EMI) characteristics. Key specifications include under-voltage lockout for all channels, matched propagation delay, and compatibility with 3.3V logic. The device is ruggedly designed for PM fan and pump motors and offers an isolation voltage of 1900V_{RMS} for one minute. The IRSM515-044DA2 does not include temperature feedback, which is a feature of the similar IRSM505-044 model. This module is suitable for applications requiring reliable performance in demanding environments.
Half Bridge (3) Driver AC Motors UMOS 23-DIPA
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | IRSM515-044DA2 |
| Product Name | Full Half-Bridge Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Inverting |
| Output Current | 3 amps |
| Supply Voltage | 13.5 to 16.5 volts |