Full-Bridge Gate Driver IC RC Input Circuit 14-DIP
Manufacturer: Infineon Technologies
Win Source Part Number: 1188800-IRS2453DPBF
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Synchronous
Input Type: RC Input Circuit
Driven Configuration: Full-Bridge
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 4.7V, 9.3V
Current - Peak Output (Source, Sink): 180mA, 260mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 14-DIP
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: IRS2453DPBF
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 15.6V
Rise / Fall Time: 120ns, 50ns
IC GATE DRVR FULL-BRIDGE 14DIP Product overview: IRS2453DPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2453DPBF can be used for catalog matching and distributor lookup.
GATE DRIVER IC, 11V-15.6V, DIP ROHS COMPLIANT: YES
Full-Bridge Gate Driver IC RC Input Circuit 14-DIP
IC GATE DRVR FULL-BRIDGE 14DIP
Gate Drivers Self-Osc Full Bridge 600V Drvr
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IRS2453DPBF-ND | 1188800-IRS2453DPBF | 730-IRS2453DPBF | 73AJ7117 | IRS2453DPBF | IRS2453DPBF | IRS2453DPBF |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - IRS2453DPBF | Gate Driver IC | Gate Driver Ic, 11V-15.6V, Dip Rohs Compliant Infineon | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Output Current | 0.2600 amps | 0.2600 amps | 0.2600 amps | 0.2600 amps | |||
| Supply Voltage | 10 to 15.6 volts | 10 to 15.6 volts | 10 to 20 volts | 10 to 15.6 volts | 15.6 to 10 volts | ||
| Rise Time | 120 ns | 120 ns | 120 ns | 120 ns | |||
| Fall Time | 50 ns | 50 ns | 50 ns | 50 ns | |||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |