Infineon Technologies AG PMIC - PMIC - Gate Drivers - TDA21460AUMA1 TDA21460AUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 899399-TDA21460AUMA1 Series: * Features: Gate Driver IC Package: Reel - TR Family Name: TDA21460 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected Other Part Number: 448-TDA21460AUMA1DKR , SP001579154, 448-TDA21460AUMA1CT, TDA21460AUMA1-ND, 448-TDA21460AUMA1TR
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 899399-TDA21460AUMA1 Series: * Features: Gate Driver IC Package: Reel - TR Family Name: TDA21460 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected Other Part Number: 448-TDA21460AUMA1DKR , SP001579154, 448-TDA21460AUMA1CT, TDA21460AUMA1-ND, 448-TDA21460AUMA1TR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TDA21460AUMA1 - 899399-TDA21460AUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TDA21460AUMA1
899399-TDA21460AUMA1
PMIC - PMIC - Gate Drivers - TDA21460AUMA1 899399-TDA21460AUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 899399-TDA21460AUMA1 Series: * Features: Gate Driver IC Package: Reel - TR Family Name: TDA21460 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected Other Part Number: 448-TDA21460AUMA1DKR , SP001579154, 448-TDA21460AUMA1CT, TDA21460AUMA1-ND, 448-TDA21460AUMA1TR

Manufacturer: Infineon Technologies
Win Source Part Number: 899399-TDA21460AUMA1
Series: *
Features: Gate Driver IC
Package: Reel - TR
Family Name: TDA21460
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
Other Part Number: 448-TDA21460AUMA1DKR, SP001579154, 448-TDA21460AUMA1CT, TDA21460AUMA1-ND, 448-TDA21460AUMA1TR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 899399-TDA21460AUMA1
Product Name PMIC - PMIC - Gate Drivers - TDA21460AUMA1
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8435EESTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Output Current 0.0300 amps
View Details
Specialty Logic - 1727-8577-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Gate Driver IC - 730-2EDN8533FXTMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type Low-side; Low-Side
Number of Outputs 2; 2
Output Configuration Inverting; Inverting
View Details
5 suppliers