Manufacturer: Infineon Technologies
Win Source Part Number: 052211-TDA21220
Packaging: Reel - TR
Features: Bootstrap Circuit
Applications: Buck Converters
Mounting: SMD (SMT)
Technology: DrMOS
Fault Protection: Shoot-Through, UVLO
Voltage - Load: 5 V to 16 V
Load Type: Inductive
Family Name: TDA21220
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-IQFN-40-1
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 50A
Alternative Parts (Cross-Reference): TDA21220AUMA1;
Introduction Date: May 25, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 052211-TDA21220 |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - TDA21220 |
| Supply Voltage | 4.5 to 5.5 volts |