Infineon Technologies AG Gate Drivers IRS23364DSPBF

Description
Half-Bridge Gate Driver IC Non-Inverting 28-SOIC
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - IRS23364DSPBF-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IRS23364DSPBF-ND
Gate Drivers IRS23364DSPBF-ND
Half-Bridge Gate Driver IC Non-Inverting 28-SOIC

Half-Bridge Gate Driver IC Non-Inverting 28-SOIC

Buy Now Datasheet
 - IRS23364DSPBF - Rochester Electronics
Newburyport, MA, United States
IRS23364 - Gate Driver

IRS23364 - Gate Driver

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
IRS23364DSPBF
Gate Drivers IRS23364DSPBF
Gate Drivers 3-Phase Gate DRVR 600V 200mA 275ns

Gate Drivers 3-Phase Gate DRVR 600V 200mA 275ns

Buy Now Datasheet
Gate Drivers - IRS23364DSPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IRS23364DSPBF
Gate Drivers IRS23364DSPBF
Half-Bridge Gate Driver IC Non-Inverting 28-SOIC

Half-Bridge Gate Driver IC Non-Inverting 28-SOIC

Buy Now Datasheet
Ic, Gate Driver, Hv, 3Phase, 28Soic; Driver Configuration Infineon - 45P3483 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Gate Driver, Hv, 3Phase, 28Soic; Driver Configuration Infineon
45P3483
Ic, Gate Driver, Hv, 3Phase, 28Soic; Driver Configuration Infineon 45P3483
IC, GATE DRIVER, HV, 3PHASE, 28SOIC; Driver Configuration:3 Phase Bridge; Peak Output Current:350mA; Supply Voltage Min:11.5V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:28Pins; Input Delay:530ns; Output Delay:530ns;RoHS Compliant: Yes

IC, GATE DRIVER, HV, 3PHASE, 28SOIC; Driver Configuration:3 Phase Bridge; Peak Output Current:350mA; Supply Voltage Min:11.5V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:28Pins; Input Delay:530ns; Output Delay:530ns;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number IRS23364DSPBF-ND IRS23364DSPBF IRS23364DSPBF IRS23364DSPBF 45P3483
Product Name Gate Drivers Gate Drivers Gate Drivers Ic, Gate Driver, Hv, 3Phase, 28Soic; Driver Configuration Infineon
Driver Type Dual Gate Driver; Three-phase Dual Gate Driver
Output Configuration Noninverting Inverting; Noninverting
Output Current 0.3500 amps 0.3500 amps 0.3500 amps
Supply Voltage 11.5 to 20 volts 11.5 to 20 volts 11.5 to 20 volts
Rise Time 125 ns 125 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557SEB - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
Clock Buffers, Drivers - SI53354BD12817-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - 54AC541/QSA - Rochester Electronics
Rochester Electronics
Specs
Output Configuration Inverting; Noninverting
Package Type CFP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CGS64B2528WM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Tube; Tube; Other
View Details