Manufacturer: Infineon Technologies
Win Source Part Number: 1188823-IRS4427SPBF
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 2.3A, 3.3A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: IRS4427SPBF
Manufacturer Pack Quantity: 95
MSL Level: 2 (1 Year)
Supply Voltage (V): 6V ~ 20V
Rise / Fall Time: 25ns, 25ns
IC GATE DRVR LOW-SIDE 8SOIC Product overview: IRS4427SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS4427SPBF can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
MOSFET/IGBT DRIVER, LOW SIDE, NSOIC-8; Driver Configuration:Low Side; Peak Output Current:3.3A; Supply Voltage Min:6V; Supply Voltage Max:20V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Delay:50ns; Output Delay:50ns; OperatingRoHS Compliant: Yes
Gate Drivers Dual Low Side 6V - 20V 2.3A 50ns
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1188823-IRS4427SPBF | 730-IRS4427SPBF | IRS4427SPBF-ND | IRS4427SPBF | IRS4427SPBF | 43AC3307 | IRS4427SPBF |
| Product Name | PMIC - PMIC - Gate Drivers - IRS4427SPBF | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Mosfet/igbt Driver, Low Side, Nsoic-8; Driver Configuration Infineon | Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 3.3 amps | 3.3 amps | 3.3 amps | 3.3 amps | 3.3 amps | ||
| Supply Voltage | 6 to 20 volts | 6 to 20 volts | 6 to 20 volts | 20 to 6 volts | 6 to 20 volts | 6 to 20 volts | |
| Rise Time | 25 ns | 25 ns | 25 ns | 25 ns |