IFX POWERSTAGE/DRIVER PG-IQFN-39
IFX POWERSTAGE/DRIVER PG-IQFN-39
Gate Driver IC Non-Inverting 41-PQFN (5x6)
Win Source Part Number: 1315625-TDA21475AUMA
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Number of Drivers: 4
Voltage - Supply: 4.25V ~ 16V
Package / Case: 41-PowerWFQFN
Supplier Device Package: 41-PQFN (5x6)
Fake Threat In the Open Market: 70 pct.
REACH Status: REACH Unaffected
Mfr: Infineon Technologies
Gate Driver IC Non-Inverting 41-PQFN (5x6)
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 448-TDA21475AUMA1DKR-ND | 1315625-TDA21475AUMA1 | TDA21475AUMA1 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers |
| Supply Voltage | 4.25 to 16 volts | 4.25 to 16 volts | 4.25 to 16 volts |