LED Driver IC 3 Output Linear PWM Dimming 120mA PG-SSOP-14-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TLD1312ELXUMA1 |
| Product Name | LED Drivers |
| Number of Outputs | 3 |
| Output Configuration | Inverting |
| Output Voltage | 40 volts |
| Output Current | 0.1200 amps |