Half-Bridge Gate Driver IC Non-Inverting 10-TDSON (3x3)
IC GATE DRVR HALF-BRIDGE 10TDSON Product overview: PX3517FTMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-PX3517FTMA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 792753-PX3517FTMA1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 8 V
Channel Type: Synchronous
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 30V
Rise / Fall Time (Typ): 10ns, 10ns
Family Name: PX3517
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-TDSON (3x3)
Alternative Parts (Cross-Reference): LTC1157CS8#TRPBF; LTC1157CS8; LTC1157CS8#PBF; LTC1157CS8#TR;
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Non-Inverting 10-TDSON (3x3)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | PX3517FTMA1-ND | 730-PX3517FTMA1 | 792753-PX3517FTMA1 | PX3517FTMA1 | PX3517FTMA1 |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - PX3517FTMA1 | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | |
| Supply Voltage | 4.5 to 8 volts | 4.5 to 8 volts | 4.5 to 8 volts | ||
| Rise Time | 10 ns | 10 ns | 10 ns | 10 ns |