Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)
Win Source Part Number: 1065668-IRS2336JPBF
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tube
Standard Package: 27
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600 V
Rise / Fall Time (Typ): 125ns, 50ns
Voltage - Supply: 10V ~ 20V
Package / Case: 44-LCC (J-Lead), 32 Leads
Supplier Device Package: 44-PLCC, 32 Leads (16.58x16.58)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IRS26310DJTRPBF; IRS2332JTRPBFIRS2336
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001535038
Base Product Number: IRS2336JPBF
Product Status: Obsolete
IC GATE DRVR HALF-BRIDGE 44PLCC Product overview: IRS2336JPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2336JPBF can be used for catalog matching and distributor lookup.
IC DRIVER BRIDGE 3-PHASE 44-PLCC
IC GATE DRVR HALF-BRIDGE 44PLCC
Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IRS2336JPBF-ND | 1065668-IRS2336JPBF | 730-IRS2336JPBF | 376-IRS2336JPBF | IRS2336JPBF | IRS2336JPBF |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Driver IC | IC DRIVER BRIDGE 3-PHASE 44-PLCC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver; Three-phase | Dual Gate Driver; Half-Bridge | Dual Gate Driver; Three-phase | Dual Gate Driver | |
| Output Configuration | Inverting | Inverting; Inverting | Inverting | |||
| Output Current | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | |
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 15 volts | 20 to 10 volts | 10 to 20 volts | |
| Rise Time | 125 ns | 125 ns | 125 ns | 190 ns | 125 ns |