Half Bridge Driver AC Motors UMOS 31-PQFN (8x9)
Half Bridge Driver AC Motors UMOS 31-PQFN (8x9)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | IRSM807-105MH-ND | IRSM807-105MH |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 13.5 to 16.5 volts | 13.5 to 16.5 volts |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) |
| Package Type | 31-PowerVQFN | 31-PowerVQFN |
| Packing Method | Tray; Other | Tray; Other |